A SER R/A BD MT HDR 6POS Snap FIT GOLD P2 key
"Connector Header Through Hole, Right Angle 6 position 0.174"" (4.42mm)"
8 Pos 90 degree Board Mount Receptacle P
AUTOMOTIVE CONN, 6POS, RCPT, 13A, 250VDC; Product Range:AT BoardLock Series™; Automotive Connector Shell Style:Right Angle Receptacle; No. of Contacts:6Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper Alloy RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ATF13-6P2-BM01BLU | 889-ATF13-6P2-BM01BLU-ND | ATF13-6P2-BM01BLU | 28AH8649 |
| Product Name | Connectors Crimp Housings, Series Mating PCB Headers | Headers, Male Pins | Automotive Connectors | Automotive Conn, 6Pos, Rcpt, 13A, 250Vdc; Product Range Amphenol Sine/tuchel |
| Connector Type | Header Connector; Receptacle | Automotive Connector | Automotive Connector | |
| Mounting | Through Hole, Right Angle | |||
| Voltage Rating | 250 volts |