"Connector Header Through Hole, Right Angle 4 position 0.354"" (9.00mm)"
12 Position Right Angle Flange Mount PCB
Connector
8 Pos 90 degree Board Mount Receptacle P
A SER R/A BD MT HDR 4POS SCREW BOSS TIN
AUTOMOTIVE CONN, 4POS, RCPT, 13A, 250VDC; Product Range:AT BoardLock Series™; Automotive Connector Shell Style:Right Angle Receptacle; No. of Contacts:4Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper Alloy RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 889-ATF13-4P-BM13-ND | ATF13-4P-BM13 | ATF13-4P-BM13 | ATF13-4P-BM13 | 28AH8640 |
| Product Name | Headers, Male Pins | Automotive Connectors | Connectors Crimp Housings, Series Mating PCB Headers | Automotive Conn, 4Pos, Rcpt, 13A, 250Vdc; Product Range Amphenol Sine/tuchel | |
| Connector Type | Header Connector; Receptacle | Automotive Connector | Automotive Connector | ||
| Mounting | Through Hole, Right Angle | ||||
| Voltage Rating | 250 volts |