A SER R/A BD MT HDR 3POS EXT HGT TIN
8 Pos 90 degree Board Mount Receptacle P
Connector
"Connector Header Through Hole, Right Angle 3 position 0.169"" (4.30mm)"
AUTOMOTIVE CONN, 3POS, RCPT, 13A, 250VDC; Product Range:AT BoardLock Series™; Automotive Connector Shell Style:Right Angle Receptacle; No. of Contacts:3Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper Alloy RoHS Compliant: Yes
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | ATF13-3P-BM33 | ATF13-3P-BM33 | ATF13-3P-BM33 | 889-ATF13-3P-BM33-ND | 28AH8635 |
| Product Name | Connectors Crimp Housings, Series Mating PCB Headers | Automotive Connectors | Headers, Male Pins | Automotive Conn, 3Pos, Rcpt, 13A, 250Vdc; Product Range Amphenol Sine/tuchel | |
| Connector Type | Automotive Connector | Header Connector; Receptacle | Automotive Connector | ||
| Mounting | Through Hole, Right Angle | ||||
| Voltage Rating | 250 volts |