Amphenol Industrial ATF13-2P-BM13
Amphenol Industrial ATF13-2P-BM13
"Connector Header Through Hole, Right Angle 2 position 0.213"" (5.40mm)"
8 Pos 90 degree Board Mount Receptacle P
AUTOMOTIVE CONN, 2POS, RCPT, 13A, 250VDC; Product Range:AT BoardLock Series™; Automotive Connector Shell Style:Right Angle Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper Alloy RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1949801 | 889-ATF13-2P-BM13-ND | ATF13-2P-BM13 | 28AH8622 |
| Product Name | Automotive Connectors | Headers, Male Pins | Automotive Connectors | Automotive Conn, 2Pos, Rcpt, 13A, 250Vdc; Product Range Amphenol Sine/tuchel |
| Gender | Male / Plug | |||
| Termination | Screw | |||
| Mounting | Pcb mount | Through Hole, Right Angle | ||
| Number of Contacts | 2 # | 2 # |