8 Pos 90 degree Board Mount Receptacle P
"Connector Header Through Hole, Right Angle 2 position 0.213"" (5.40mm)"
AUTOMOTIVE CONN, 2POS, RCPT, 13A, 250VDC; Product Range:AT BoardLock Series™; Automotive Connector Shell Style:Right Angle Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper Alloy RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | ATF13-2P-BM11 | 889-ATF13-2P-BM11-ND | 28AH8621 |
| Product Name | Automotive Connectors | Headers, Male Pins | Automotive Conn, 2Pos, Rcpt, 13A, 250Vdc; Product Range Amphenol Sine/tuchel |
| Connector Type | Automotive Connector | Header Connector; Receptacle | Automotive Connector |
| Mounting | Through Hole, Right Angle | ||
| Voltage Rating | 250 volts |