Connector
8 Pos 90 degree Board Mount Receptacle P
"Connector Header Through Hole, Right Angle 2 position 0.213"" (5.40mm)"
A SER R/A BD MT HDR 2POS SNAP FIT GOLD
AUTOMOTIVE CONN, 2POS, RCPT, 13A, 250VDC; Product Range:AT BoardLock Series™; Automotive Connector Shell Style:Right Angle Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper Alloy RoHS Compliant: Yes
| Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ATF13-2P-BM01 | ATF13-2P-BM01 | 889-ATF13-2P-BM01-ND | ATF13-2P-BM01 | 28AH8619 |
| Product Name | Automotive Connectors | Headers, Male Pins | Connectors Crimp Housings, Series Mating PCB Headers | Automotive Conn, 2Pos, Rcpt, 13A, 250Vdc; Product Range Amphenol Sine/tuchel | |
| Connector Type | Automotive Connector | Header Connector; Receptacle | Automotive Connector | ||
| Mounting | Through Hole, Right Angle | ||||
| Voltage Rating | 250 volts |