"Connector Header Through Hole, Right Angle 12 position 0.174"" (4.42mm)"
A SER R/A BD MT HDR 12POS C-key EXT HGT GOLD
8 Pos 90 degree Board Mount Receptacle P
Connector
AUTOMOTIVE CONN, 12POS, RCPT, 13A; Product Range:AT BoardLock Series™; Automotive Connector Shell Style:Right Angle Receptacle; No. of Contacts:12Contacts;
| DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 889-ATF13-12PC-BM31-ND | ATF13-12PC-BM31 | ATF13-12PC-BM31 | ATF13-12PC-BM31 | 28AH8615 |
| Product Name | Headers, Male Pins | Connectors Crimp Housings, Series Mating PCB Headers | Automotive Connectors | Automotive Conn, 12Pos, Rcpt, 13A; Product Range Amphenol Sine/tuchel | |
| Connector Type | Header Connector; Receptacle | Automotive Connector | Automotive Connector | ||
| Mounting | Through Hole, Right Angle | ||||
| Voltage Rating | 250 volts |