Amphenol Sine Systems Automotive Connectors ATF13-12PA-BM13

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Automotive Connectors - ATF13-12PA-BM13 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
ATF13-12PA-BM13
Automotive Connectors ATF13-12PA-BM13
8 Pos 90 degree Board Mount Receptacle P

8 Pos 90 degree Board Mount Receptacle P

Buy Now
Headers, Male Pins - 889-ATF13-12PA-BM13-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
889-ATF13-12PA-BM13-ND
Headers, Male Pins 889-ATF13-12PA-BM13-ND
"Connector Header Through Hole, Right Angle 12 position 0.174"" (4.42mm)"

"Connector Header Through Hole, Right Angle 12 position 0.174"" (4.42mm)"

Buy Now Datasheet
Automotive Connector, R/a, Rcpt, 12Pos Rohs Compliant Amphenol Sine/tuchel - 69AH6613 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Connector, R/a, Rcpt, 12Pos Rohs Compliant Amphenol Sine/tuchel
69AH6613
Automotive Connector, R/a, Rcpt, 12Pos Rohs Compliant Amphenol Sine/tuchel 69AH6613
AUTOMOTIVE CONNECTOR, R/A, RCPT, 12POS ROHS COMPLIANT: YES

AUTOMOTIVE CONNECTOR, R/A, RCPT, 12POS ROHS COMPLIANT: YES

Supplier's Site
Automotive Conn, 12Pos, R/a Rcpt, Grey; Product Range Amphenol Sine/tuchel - 33AH0654 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, 12Pos, R/a Rcpt, Grey; Product Range Amphenol Sine/tuchel
33AH0654
Automotive Conn, 12Pos, R/a Rcpt, Grey; Product Range Amphenol Sine/tuchel 33AH0654
AUTOMOTIVE CONN, 12POS, R/A RCPT, GREY; Product Range:AT BoardLock Series™; Automotive Connector Shell Style:Right Angle Receptacle; No. of Contacts:12Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper Alloy RoHS Compliant: Yes

AUTOMOTIVE CONN, 12POS, R/A RCPT, GREY; Product Range:AT BoardLock Series™; Automotive Connector Shell Style:Right Angle Receptacle; No. of Contacts:12Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number ATF13-12PA-BM13 ATF13-12PA-BM13 889-ATF13-12PA-BM13-ND 69AH6613 33AH0654
Product Name Automotive Connectors Headers, Male Pins Automotive Connector, R/a, Rcpt, 12Pos Rohs Compliant Amphenol Sine/tuchel Automotive Conn, 12Pos, R/a Rcpt, Grey; Product Range Amphenol Sine/tuchel
Connector Type Automotive Connector Header Connector; Receptacle Automotive Connector Automotive Connector
Mounting Through Hole, Right Angle
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79010-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Wire to Board Connector
Gender Male / Plug
Termination Through Hole
View Details
2 suppliers
PCB Connectors - NC2-ML2G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
Headers, Male Pins - A26662-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
Interconnect Input/Output Connectors - USB 2.0 Multiple Deck Connectors - Rego Electronics Inc.
Specs
Category USB
Connector Type USB A
Gender Female / Jack
View Details