Amphenol Sine Systems Automotive Connectors ATF13-08PD-BM11

Description
8 Pos 90 degree Board Mount Receptacle P
Request a Quote Datasheet
Description
8 Pos 90 degree Board Mount Receptacle P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connectors - ATF13-08PD-BM11 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
ATF13-08PD-BM11
Automotive Connectors ATF13-08PD-BM11
8 Pos 90 degree Board Mount Receptacle P

8 Pos 90 degree Board Mount Receptacle P

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Headers, Male Pins - 889-ATF13-08PD-BM11-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
889-ATF13-08PD-BM11-ND
Headers, Male Pins 889-ATF13-08PD-BM11-ND
Connector Header Through Hole, Right Angle 8 position

Connector Header Through Hole, Right Angle 8 position

Buy Now Datasheet
Automotive Conn, 8Pos, Rcpt, 13A, 250Vdc; Product Range Amphenol Sine/tuchel - 28AH8607 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, 8Pos, Rcpt, 13A, 250Vdc; Product Range Amphenol Sine/tuchel
28AH8607
Automotive Conn, 8Pos, Rcpt, 13A, 250Vdc; Product Range Amphenol Sine/tuchel 28AH8607
AUTOMOTIVE CONN, 8POS, RCPT, 13A, 250VDC; Product Range:AT BoardLock Series™; Automotive Connector Shell Style:Right Angle Receptacle; No. of Contacts:8Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper Alloy RoHS Compliant: Yes

AUTOMOTIVE CONN, 8POS, RCPT, 13A, 250VDC; Product Range:AT BoardLock Series™; Automotive Connector Shell Style:Right Angle Receptacle; No. of Contacts:8Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number ATF13-08PD-BM11 ATF13-08PD-BM11 889-ATF13-08PD-BM11-ND 28AH8607
Product Name Automotive Connectors Headers, Male Pins Automotive Conn, 8Pos, Rcpt, 13A, 250Vdc; Product Range Amphenol Sine/tuchel
Connector Type Automotive Connector Header Connector; Receptacle Automotive Connector
Mounting Through Hole, Right Angle
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

HSBRIDGE+ - UTCAR0111003SR - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector; PC Card Connector
Geometry Right Angle
Termination Surface Mount
View Details
2 suppliers
Automotive Headers - 1-2320179-1 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
PCB Connectors - NCK-FYG-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details