8 Pos 90 degree Board Mount Receptacle P
Connector Header Through Hole, Right Angle 8 position
AUTOMOTIVE CONN, 8POS, RCPT, 13A; Product Range:AT BoardLock Series™; Automotive Connector Shell Style:Right Angle Receptacle; No. of Contacts:8Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper Alloy RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | ATF13-08PB-BM13 | 889-ATF13-08PB-BM13-ND | 28AH8596 |
| Product Name | Automotive Connectors | Headers, Male Pins | Automotive Conn, 8Pos, Rcpt, 13A; Product Range Amphenol Sine/tuchel |
| Connector Type | Automotive Connector | Header Connector; Receptacle | Automotive Connector |
| Mounting | Through Hole, Right Angle | ||
| Voltage Rating | 250 volts |