Amphenol Industrial Circular Connector Housings ATC10-5-16PN

Description
5 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 965-ATC10-5-16PN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
965-ATC10-5-16PN-ND
Circular Connector Housings 965-ATC10-5-16PN-ND
5 Position Circular Connector Receptacle Housing Panel Mount

5 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Circular Connector, Rcpt, 5Pos, Flange; Product Range Amphenol Industrial - 83AH7557 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 5Pos, Flange; Product Range Amphenol Industrial
83AH7557
Circular Connector, Rcpt, 5Pos, Flange; Product Range Amphenol Industrial 83AH7557
CIRCULAR CONNECTOR, RCPT, 5POS, FLANGE; Product Range:ATC Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:

CIRCULAR CONNECTOR, RCPT, 5POS, FLANGE; Product Range:ATC Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-ATC10-5-16PN-ND 83AH7557
Product Name Circular Connector Housings Circular Connector, Rcpt, 5Pos, Flange; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 Water Proof Plugs & Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm QMA Connector, QMA Straight Plug - 110576 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Voltage Rating 335 volts
View Details