3 Position Circular Connector Receptacle Housing Panel Mount
CIRCULAR CONNECTOR, RCPT, 3POS, FLANGE; Product Range:ATC Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 965-ATC10-3-16PN-ND | 83AH7556 |
| Product Name | Circular Connector Housings | Circular Connector, Rcpt, 3Pos, Flange; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |