Amphenol Corporation Terminal Blocks - Terminal Blocks - Jumpers - ATB10SL22 ATB10SL22

Description
Manufacturer: Amphenol PCD Win Source Part Number: 1105521-ATB10SL22 Type: Terminal Block, Cross Connection Number of Positions: 2 For Use With/Related Products: ATB Series Style: Round Pins Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Amphenol PCD Win Source Part Number: 1105521-ATB10SL22 Type: Terminal Block, Cross Connection Number of Positions: 2 For Use With/Related Products: ATB Series Style: Round Pins Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Terminal Blocks - Jumpers - ATB10SL22 - 1105521-ATB10SL22 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - Terminal Blocks - Jumpers - ATB10SL22
1105521-ATB10SL22
Terminal Blocks - Terminal Blocks - Jumpers - ATB10SL22 1105521-ATB10SL22
Manufacturer: Amphenol PCD Win Source Part Number: 1105521-ATB10SL22 Type: Terminal Block, Cross Connection Number of Positions: 2 For Use With/Related Products: ATB Series Style: Round Pins Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Amphenol PCD
Win Source Part Number: 1105521-ATB10SL22
Type: Terminal Block, Cross Connection
Number of Positions: 2
For Use With/Related Products: ATB Series
Style: Round Pins
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1105521-ATB10SL22
Product Name Terminal Blocks - Terminal Blocks - Jumpers - ATB10SL22
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Double Deck Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Spring Loaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
15-Pin Hermetic D-sub Connector - 54666 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190108 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details