Socket Contact Gold Crimp 12-14 AWG Machined
Connector
Solid Machined, Gold-plated, Female Cont
Automotive Connectors Female 12-14 AWG Machined Contact Product overview: AT62-210-1231 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT62-210-1231 can be used for catalog matching and distributor lookup.
CONTACT, SOCKET, 14-12AWG, CRIMP; Product Range:AT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; For Use With:AT Series Connectors; Contact Material:Copper Alloy RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 889-1053-ND | AT62-210-1231 | 2026-AT62-210-1231 | 14R5611 |
| Product Name | Multi Purpose | Automotive Electronic Connector | Contact, Socket, 14-12Awg, Crimp; Product Range Amphenol Sine/tuchel | |
| Contact Size (AWG) | 12 to 14 AWG | 14 AWG |