Amphenol Sine Systems Contacts - Multi Purpose AT62-209-16141

Description
CONN SOCKET 14AWG NICKEL CRIMP
Request a Quote Datasheet
Description
CONN SOCKET 14AWG NICKEL CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - 889-1474-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
889-1474-ND
Contacts - Multi Purpose 889-1474-ND
CONN SOCKET 14AWG NICKEL CRIMP

CONN SOCKET 14AWG NICKEL CRIMP

Buy Now Datasheet
Circular Contact, Skt, 16-14Awg, Crimp; Product Range Amphenol Sine/tuchel - 25T5863 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Skt, 16-14Awg, Crimp; Product Range Amphenol Sine/tuchel
25T5863
Circular Contact, Skt, 16-14Awg, Crimp; Product Range Amphenol Sine/tuchel 25T5863
CIRCULAR CONTACT, SKT, 16-14AWG, CRIMP; Product Range:AT Series™; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT, SKT, 16-14AWG, CRIMP; Product Range:AT Series™; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 889-1474-ND 25T5863
Product Name Contacts - Multi Purpose Circular Contact, Skt, 16-14Awg, Crimp; Product Range Amphenol Sine/tuchel
Shape / Form Socket or Receptacle Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RF Contacts - 1-222246-0 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
99.99% Zinc Anodes - 8000AM - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Zinc
Shape / Form Flat Tops
View Details