Amphenol Sine Systems Multi Purpose AT62-203-12NKIT

Description
Socket Contact Nickel Crimp 12-14 AWG Machined
Request a Quote Datasheet
Description
Socket Contact Nickel Crimp 12-14 AWG Machined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - 889-1231-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
889-1231-ND
Multi Purpose 889-1231-ND
Socket Contact Nickel Crimp 12-14 AWG Machined

Socket Contact Nickel Crimp 12-14 AWG Machined

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
2026-AT62-203-12NKIT
Automotive Electronic Connector 2026-AT62-203-12NKIT
Automotive Connectors SOCKET CONTACT NIC ATP KIT Product overview: AT62-203-12NKIT from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT62-203-12NKIT can be used for catalog matching and distributor lookup.

Automotive Connectors SOCKET CONTACT NIC ATP KIT Product overview: AT62-203-12NKIT from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT62-203-12NKIT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Contacts, Socket, 12-14Awg; Product Range Amphenol Sine/tuchel - 26Y7063 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contacts, Socket, 12-14Awg; Product Range Amphenol Sine/tuchel
26Y7063
Automotive Contacts, Socket, 12-14Awg; Product Range Amphenol Sine/tuchel 26Y7063
AUTOMOTIVE CONTACTS, SOCKET, 12-14AWG; Product Range:AT Series™; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; For Use With:Amphenol ATP & AHD-6 Series Housings RoHS Compliant: Yes

AUTOMOTIVE CONTACTS, SOCKET, 12-14AWG; Product Range:AT Series™; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; For Use With:Amphenol ATP & AHD-6 Series Housings RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-1231-ND 2026-AT62-203-12NKIT 26Y7063
Product Name Multi Purpose Automotive Electronic Connector Automotive Contacts, Socket, 12-14Awg; Product Range Amphenol Sine/tuchel
Contact Size (AWG) 12 to 14 AWG 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SHV Coaxial Connector, Air-side, 20,000 Volts, 15 Amps - A0700-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 20000 volts
Current Rating 15.0 amps
View Details
MINI DIN JACK 6 POSITIONS - 80203-508E6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Banana Socket to 0.080″ Pin Socket, Adapter - 8031 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details