Amphenol Sine Systems Automotive Connectors AT62-203-04141-4

Description
Size 4 Skt Contact Machined 4AWG
Request a Quote Datasheet
Description
Size 4 Skt Contact Machined 4AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Automotive Connectors
AT62-203-04141-4
Automotive Connectors AT62-203-04141-4
Size 4 Skt Contact Machined 4AWG

Size 4 Skt Contact Machined 4AWG

Buy Now
Swedesboro, NJ, United States
Size 4 Socket Contact, 4AWG

Size 4 Socket Contact, 4AWG

Buy Now
Multi Purpose - 889-AT62-203-04141-4-ND - DigiKey
Thief River Falls, MN, United States
Socket Contact Nickel Crimp 4 AWG Machined

Socket Contact Nickel Crimp 4 AWG Machined

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
2026-AT62-203-04141-4
Automotive Electronic Connector 2026-AT62-203-04141-4
Automotive Connectors A SERIES-DURAMATE METAL, AHDM Product overview: AT62-203-04141-4 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT62-203-04141- 4 can be used for catalog matching and distributor lookup.

Automotive Connectors A SERIES-DURAMATE METAL, AHDM Product overview: AT62-203-04141-4 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT62-203-04141-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Socket, Crimp, 4Awg; Product Range Amphenol Sine/tuchel - 71AH0481 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 4Awg; Product Range Amphenol Sine/tuchel
71AH0481
Contact, Socket, Crimp, 4Awg; Product Range Amphenol Sine/tuchel 71AH0481
CONTACT, SOCKET, CRIMP, 4AWG; Product Range:AT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:4AWG; Contact Plating:Nickel Plated Contacts; For Use With:Amphenol AT Series Housing Connectors RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 4AWG; Product Range:AT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:4AWG; Contact Plating:Nickel Plated Contacts; For Use With:Amphenol AT Series Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AT62-203-04141-4 AT62-203-04141-4 889-AT62-203-04141-4-ND 2026-AT62-203-04141-4 71AH0481
Product Name Automotive Connectors Contacts Multi Purpose Automotive Electronic Connector Contact, Socket, Crimp, 4Awg; Product Range Amphenol Sine/tuchel
Connector Type Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-086-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® Pak Retaining Pin - 110g9-bk - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers