Solid Machined, Nickel-plated, Female Co
Connector
Socket Contact Nickel Crimp 20-22 AWG Machined
CONTACT, SOCKET, 22-20, CRIMP; Product Range:ATM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; For Use With:Amphenol ATM Series Housing Connectors RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | AT62-201-20141 | 889-1471-ND | 66W3171 |
| Product Name | Contacts | Multi Purpose | Contact, Socket, 22-20, Crimp; Product Range Amphenol Sine/tuchel |
| Contact Size (AWG) | 20 to 22 AWG | 22 AWG |