Amphenol Sine Systems Contacts - Multi Purpose AT62-201-1631

Description
CONN SOCKET 16-20AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN SOCKET 16-20AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - 889-1470-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
889-1470-ND
Contacts - Multi Purpose 889-1470-ND
CONN SOCKET 16-20AWG GOLD CRIMP

CONN SOCKET 16-20AWG GOLD CRIMP

Buy Now Datasheet
Circular Contact, Skt, 20-16Awg, Crimp; Product Range Amphenol Sine/tuchel - 34R6646 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Skt, 20-16Awg, Crimp; Product Range Amphenol Sine/tuchel
34R6646
Circular Contact, Skt, 20-16Awg, Crimp; Product Range Amphenol Sine/tuchel 34R6646
CIRCULAR CONTACT, SKT, 20-16AWG, CRIMP; Product Range:ATHD Series™; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT, SKT, 20-16AWG, CRIMP; Product Range:ATHD Series™; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 889-1470-ND 34R6646
Product Name Contacts - Multi Purpose Circular Contact, Skt, 20-16Awg, Crimp; Product Range Amphenol Sine/tuchel
Shape / Form Socket or Receptacle Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1241406-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Brush Contact Material - FAG 180A - Fabricast, Inc.
Specs
Type Contact
Material Silver Graphite
Shape / Form Custom / Application Specific; Assembly (optional feature); Plunger (optional feature)
View Details