Amphenol Sine Systems Rectangular Connector Contacts AT62-20-0277

Description
Socket Contact Tin 16-22 AWG Crimp Stamped
Request a Quote Datasheet
Description
Socket Contact Tin 16-22 AWG Crimp Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 889-AT62-20-0277TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
889-AT62-20-0277TR-ND
Rectangular Connector Contacts 889-AT62-20-0277TR-ND
Socket Contact Tin 16-22 AWG Crimp Stamped

Socket Contact Tin 16-22 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - 889-AT62-20-0277CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
889-AT62-20-0277CT-ND
Rectangular Connector Contacts 889-AT62-20-0277CT-ND
FEMALE CONTACT, STAMPED, SIZE 20

FEMALE CONTACT, STAMPED, SIZE 20

Buy Now Datasheet
Contact, Socket, Crimp, 22-16Awg; Product Range Amphenol Sine/tuchel - 71AH0478 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 22-16Awg; Product Range Amphenol Sine/tuchel
71AH0478
Contact, Socket, Crimp, 22-16Awg; Product Range Amphenol Sine/tuchel 71AH0478
CONTACT, SOCKET, CRIMP, 22-16AWG; Product Range:ATM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:Amphenol ATM Series Housing Connectors RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 22-16AWG; Product Range:ATM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:Amphenol ATM Series Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, Crimp, 22-16Awg; Product Range Amphenol Sine/tuchel - 71AH0477 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 22-16Awg; Product Range Amphenol Sine/tuchel
71AH0477
Contact, Socket, Crimp, 22-16Awg; Product Range Amphenol Sine/tuchel 71AH0477
CONTACT, SOCKET, CRIMP, 22-16AWG; Product Range:ATM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:Amphenol ATM Series Housing Connectors RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 22-16AWG; Product Range:ATM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:Amphenol ATM Series Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-AT62-20-0277TR-ND 71AH0478
Product Name Rectangular Connector Contacts Contact, Socket, Crimp, 22-16Awg; Product Range Amphenol Sine/tuchel
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

XM Micro-Hook to Mini Banana Plug, 22 AWG PVC Test Lead - SALE-CXM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details
78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
TNC (M) St. Connector for RG59 Cable - ET-TMS-15 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details