Amphenol Sine Systems Rectangular Connector Contacts AT62-20-0222

Description
Socket Contact Nickel 16-22 AWG Crimp Stamped
Request a Quote Datasheet
Description
Socket Contact Nickel 16-22 AWG Crimp Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 889-AT62-20-0222TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
889-AT62-20-0222TR-ND
Rectangular Connector Contacts 889-AT62-20-0222TR-ND
Socket Contact Nickel 16-22 AWG Crimp Stamped

Socket Contact Nickel 16-22 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - 889-AT62-20-0222CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
889-AT62-20-0222CT-ND
Rectangular Connector Contacts 889-AT62-20-0222CT-ND
FEMALE CONTACT, STAMPED, SIZE 20

FEMALE CONTACT, STAMPED, SIZE 20

Buy Now Datasheet
Contact, Socket, Crimp, 22-16Awg; Product Range Amphenol Sine/tuchel - 71AH0474 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 22-16Awg; Product Range Amphenol Sine/tuchel
71AH0474
Contact, Socket, Crimp, 22-16Awg; Product Range Amphenol Sine/tuchel 71AH0474
CONTACT, SOCKET, CRIMP, 22-16AWG; Product Range:ATM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Nickel Plated Contacts; For Use With:Amphenol ATM Series Housing Connectors RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 22-16AWG; Product Range:ATM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Nickel Plated Contacts; For Use With:Amphenol ATM Series Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, Crimp, 22-16Awg; Product Range Amphenol Sine/tuchel - 71AH0473 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 22-16Awg; Product Range Amphenol Sine/tuchel
71AH0473
Contact, Socket, Crimp, 22-16Awg; Product Range Amphenol Sine/tuchel 71AH0473
CONTACT, SOCKET, CRIMP, 22-16AWG; Product Range:ATM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Nickel Plated Contacts; For Use With:Amphenol ATM Series Housing Connectors RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 22-16AWG; Product Range:ATM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Nickel Plated Contacts; For Use With:Amphenol ATM Series Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-AT62-20-0222TR-ND 71AH0474
Product Name Rectangular Connector Contacts Contact, Socket, Crimp, 22-16Awg; Product Range Amphenol Sine/tuchel
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Channel Connectors - NC-8-FB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® PP120 Silver Plated Wire Contacts #1 Cable - 1323G1-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers