Stamped & Formed, Gold-plated, Female Co
CONN SOCKET 16-22AWG GOLD CRIMP
Socket Contact Gold Crimp 16-22 AWG Signal, Stamped
LOOSE PIECE - FEMALE CONTACT, STAMPED & FORMED 20-22AWG
CONTACT, SOCKET, CRIMP, 22-16AWG; Product Range:ATM DuraMate Series™; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes
CONTACT, SOCKET, CRIMP, 22-16AWG; Product Range:ATM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; For Use With:Amphenol ATM Series Housing Connectors RoHS Compliant: Yes
CONN SOCKET 16-22AWG GOLD CRIMP
| Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | AT62-20-0144 | 889-AT62-20-0144CT-ND | AT62-20-0144 | 26Y7060 | 71AH0472 | AT62-20-0144 |
| Product Name | Contacts | Multi Purpose | Connectors Crimp Contacts, Commercial, Stamped & Formed | Contact, Socket, Crimp, 22-16Awg; Product Range Amphenol Sine/tuchel | Contact, Socket, Crimp, 22-16Awg; Product Range Amphenol Sine/tuchel | Multi Purpose |
| Contact Size (AWG) | 16 to 22 AWG | 22 AWG | ? to 16 AWG | 16 to 22 AWG |