Amphenol Sine Systems Contacts - Multi Purpose AT62-16-0822

Description
CONN SCKT 20-22AWG NICKEL CRIMP
Request a Quote Datasheet
Description
CONN SCKT 20-22AWG NICKEL CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - 889-2819-2-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
889-2819-2-ND
Contacts - Multi Purpose 889-2819-2-ND
CONN SCKT 20-22AWG NICKEL CRIMP

CONN SCKT 20-22AWG NICKEL CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - 889-2819-1-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
889-2819-1-ND
Contacts - Multi Purpose 889-2819-1-ND
CONN SCKT 20-22AWG NICKEL CRIMP

CONN SCKT 20-22AWG NICKEL CRIMP

Buy Now Datasheet
Cir Contact, Socket, Crimp, 20Awg; Product Range Amphenol Sine/tuchel - 71AH0470 - Newark, An Avnet Company
Chicago, IL, United States
Cir Contact, Socket, Crimp, 20Awg; Product Range Amphenol Sine/tuchel
71AH0470
Cir Contact, Socket, Crimp, 20Awg; Product Range Amphenol Sine/tuchel 71AH0470
CIR CONTACT, SOCKET, CRIMP, 20AWG; Product Range:AT Series™; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

CIR CONTACT, SOCKET, CRIMP, 20AWG; Product Range:AT Series™; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Cir Contact, Socket, Crimp, 20Awg; Product Range Amphenol Sine/tuchel - 02AH3355 - Newark, An Avnet Company
Chicago, IL, United States
Cir Contact, Socket, Crimp, 20Awg; Product Range Amphenol Sine/tuchel
02AH3355
Cir Contact, Socket, Crimp, 20Awg; Product Range Amphenol Sine/tuchel 02AH3355
CIR CONTACT, SOCKET, CRIMP, 20AWG; Product Range:AT Series™; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

CIR CONTACT, SOCKET, CRIMP, 20AWG; Product Range:AT Series™; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 889-2819-2-ND 71AH0470
Product Name Contacts - Multi Purpose Cir Contact, Socket, Crimp, 20Awg; Product Range Amphenol Sine/tuchel
Shape / Form Socket or Receptacle Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1-2141859-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
CDA 101 OFHC Copper - 499T - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Cu
Shape / Form 3/4" x 1"
View Details