Amphenol Sine Systems Contacts - Multi Purpose AT62-16-0644

Description
CONN SOCKET 18-20AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN SOCKET 18-20AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - AT62-16-0644-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
AT62-16-0644-ND
Contacts - Multi Purpose AT62-16-0644-ND
CONN SOCKET 18-20AWG GOLD CRIMP

CONN SOCKET 18-20AWG GOLD CRIMP

Buy Now Datasheet
Cir Contact, Socket, Crimp, 18Awg; Product Range Amphenol Sine/tuchel - 02AC7171 - Newark, An Avnet Company
Chicago, IL, United States
Cir Contact, Socket, Crimp, 18Awg; Product Range Amphenol Sine/tuchel
02AC7171
Cir Contact, Socket, Crimp, 18Awg; Product Range Amphenol Sine/tuchel 02AC7171
CIR CONTACT, SOCKET, CRIMP, 18AWG; Product Range:AT DuraMate Series™; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CIR CONTACT, SOCKET, CRIMP, 18AWG; Product Range:AT DuraMate Series™; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Cir Contact, Socket, Crimp, 18Awg; Product Range Amphenol Sine/tuchel - 71AH0469 - Newark, An Avnet Company
Chicago, IL, United States
Cir Contact, Socket, Crimp, 18Awg; Product Range Amphenol Sine/tuchel
71AH0469
Cir Contact, Socket, Crimp, 18Awg; Product Range Amphenol Sine/tuchel 71AH0469
CIR CONTACT, SOCKET, CRIMP, 18AWG; Product Range:AT DuraMate Series™; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CIR CONTACT, SOCKET, CRIMP, 18AWG; Product Range:AT DuraMate Series™; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number AT62-16-0644-ND 02AC7171
Product Name Contacts - Multi Purpose Cir Contact, Socket, Crimp, 18Awg; Product Range Amphenol Sine/tuchel
Shape / Form Socket or Receptacle Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-SNG-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 5.91 inch (150 mm)
OD / Width 5.91 inch (150 mm)
View Details
Cadmium Anode - 3010A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 2" Diameter Balls
OD / Width 2 inch (50.8 mm)
View Details