Automotive Connectors STAMPED FEM CONTACT 16-18 AWG, AU PLATE Product overview: AT62-16-0144 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT62-16-0144 can be used for catalog matching and distributor lookup.
Manufacturer: Amphenol Sine Systems Corp
Win Source Part Number: 806451-AT62-16-0144
Packaging: Reel
Type: Stamped
Contact Finish: Gold
Contact Finish Thickness: Flash
Wire Gauge: 12-14 AWG
Contact Termination: Crimp
Contact Material: Copper Alloy
Pin or Socket: Socket
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Stamped & Formed, Gold-plated, Female Co
Socket Contact Gold Crimp 12-14 AWG Stamped
Socket Contact Gold Crimp 12-14 AWG Stamped
CUT STRIP - FEMALE CONTACT, STAMPED AND FORMED
CONN SOCKET 12-14AWG GOLD CRIMP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2026-AT62-16-0144 | 806451-AT62-16-0144 | AT62-16-0144 | 889-1466-2-ND | AT62-16-0144 | AT62-16-0144 |
| Product Name | Automotive Electronic Connector | Contacts - Multi Purpose - AT62-16-0144 | Contacts | Multi Purpose | Connectors Crimp Contacts, Commercial, Stamped & Formed | Multi Purpose |
| Connector Type | Automotive Connector |