LOOSE PIECE - CONTACT, FEMALE, 16-18 AWG
Socket Contact Nickel Crimp 16-18 AWG Stamped
Socket Contact Nickel Crimp 16-18 AWG Stamped
Automotive Connectors Female Cont Stamped/ Formed 16-18 AWG Nic Product overview: AT62-16-0122 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT62-16-0122 can be used for catalog matching and distributor lookup.
Stamped & Formed, Nickel-plated, Female
Win Source Part Number: 1125843-AT62-16-0122
Category: Connectors, Interconnects>Contac
Series: A
Type: Stamped
Contact Finish: Nickel
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 16-18 AWG
Contact Termination: Crimp
Contact Material: Copper Alloy
Pin or Socket: Socket
Standard Package: 4,000
Alternative Parts (Cross-Reference): AT62-16-0122-L; AT62-16-0122-MR; AT62-16-0122.; AT62-16-0122.P; AT62-16-0122.PL;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: Amphenol Sine Systems Corp
Other Names: 889-1049-ND,889-1049
Base Product Number: AT62
CONN SCKT 16-18AWG NICKEL CRIMP
CONTACT, SOCKET, 18-16AWG, CRIMP; Product Range:AT Series™ Boots; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:AT Series Connectors RoHS Compliant: Yes
CONTACT, SOCKET, 18-16AWG, CRIMP, FULL REEL; Product Range:AT Series™ Boots; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:AT Series Connectors RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | AT62-16-0122 | 889-1049-1-ND | 2026-AT62-16-0122 | AT62-16-0122 | 1125843-AT62-16-0122 | AT62-16-0122 | 14R5608 |
| Product Name | Connectors Crimp Contacts, Commercial, Stamped & Formed | Multi Purpose | Automotive Electronic Connector | Contacts | Connectors, Interconnects - Contacts - Multi Purpose | Multi Purpose | Contact, Socket, 18-16Awg, Crimp; Product Range Amphenol Sine/tuchel |
| Contact Size (AWG) | 16 to 18 AWG | 16 to 18 AWG | 18 AWG |