Amphenol Sine Systems Connectors Crimp Contacts, Commercial, Stamped & Formed AT62-14-0122

Description
LOOSE PIECE - CONTACT, FEMALE, 16 AWG
Request a Quote Datasheet
Description
LOOSE PIECE - CONTACT, FEMALE, 16 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Contacts, Commercial, Stamped & Formed - AT62-14-0122 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
AT62-14-0122
Connectors Crimp Contacts, Commercial, Stamped & Formed AT62-14-0122
LOOSE PIECE - CONTACT, FEMALE, 16 AWG

LOOSE PIECE - CONTACT, FEMALE, 16 AWG

Buy Now
Singapore, Singapore
Automotive Electronic Connector
2026-AT62-14-0122
Automotive Electronic Connector 2026-AT62-14-0122
Automotive Connectors NLP FEMALE CONTACT SIZE 16 14-16AWG Product overview: AT62-14-0122 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT62-14-0122 can be used for catalog matching and distributor lookup.

Automotive Connectors NLP FEMALE CONTACT SIZE 16 14-16AWG Product overview: AT62-14-0122 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT62-14-0122 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Stamped & Formed, Nickel-plated, Female

Stamped & Formed, Nickel-plated, Female

Buy Now
Multi Purpose - 889-1051-1-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
889-1051-1-ND
Multi Purpose 889-1051-1-ND
Socket Contact Nickel Crimp 14-16 AWG Stamped

Socket Contact Nickel Crimp 14-16 AWG Stamped

Buy Now Datasheet
Multi Purpose - 889-1051-2-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
889-1051-2-ND
Multi Purpose 889-1051-2-ND
Socket Contact Nickel Crimp 14-16 AWG Stamped

Socket Contact Nickel Crimp 14-16 AWG Stamped

Buy Now Datasheet
Multi Purpose - AT62-14-0122 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
AT62-14-0122
Multi Purpose AT62-14-0122
CONN SCKT 14-16AWG NICKEL CRIMP

CONN SCKT 14-16AWG NICKEL CRIMP

Supplier's Site Datasheet
Contact, Socket, 16-14Awg, Crimp; Product Range Amphenol Sine/tuchel - 14R5607 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 16-14Awg, Crimp; Product Range Amphenol Sine/tuchel
14R5607
Contact, Socket, 16-14Awg, Crimp; Product Range Amphenol Sine/tuchel 14R5607
CONTACT, SOCKET, 16-14AWG, CRIMP; Product Range:AT Series™ Boots; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:AT Series Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 16-14AWG, CRIMP; Product Range:AT Series™ Boots; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:AT Series Connectors RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 16-14Awg, Crimp, Full Reel; Product Range Amphenol Sine/tuchel - 29X4179 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 16-14Awg, Crimp, Full Reel; Product Range Amphenol Sine/tuchel
29X4179
Contact, Socket, 16-14Awg, Crimp, Full Reel; Product Range Amphenol Sine/tuchel 29X4179
CONTACT, SOCKET, 16-14AWG, CRIMP, FULL REEL; Product Range:AT Series™ Boots; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:AT Series Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 16-14AWG, CRIMP, FULL REEL; Product Range:AT Series™ Boots; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:AT Series Connectors RoHS Compliant: Yes

Supplier's Site
Contact, Stamped, At Series, Socket, 16 Awg, 14 Awg, Crimp, Copper Alloy Rohs Compliant Amphenol Sine/tuchel - 85R5233 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Stamped, At Series, Socket, 16 Awg, 14 Awg, Crimp, Copper Alloy Rohs Compliant Amphenol Sine/tuchel
85R5233
Contact, Stamped, At Series, Socket, 16 Awg, 14 Awg, Crimp, Copper Alloy Rohs Compliant Amphenol Sine/tuchel 85R5233
Contact, Stamped, AT Series, Socket, 16 AWG, 14 AWG, Crimp, Copper Alloy RoHS Compliant: Yes

Contact, Stamped, AT Series, Socket, 16 AWG, 14 AWG, Crimp, Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AT62-14-0122 2026-AT62-14-0122 AT62-14-0122 889-1051-1-ND AT62-14-0122 14R5607 85R5233
Product Name Connectors Crimp Contacts, Commercial, Stamped & Formed Automotive Electronic Connector Contacts Multi Purpose Multi Purpose Contact, Socket, 16-14Awg, Crimp; Product Range Amphenol Sine/tuchel Contact, Stamped, At Series, Socket, 16 Awg, 14 Awg, Crimp, Copper Alloy Rohs Compliant Amphenol Sine/tuchel
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Electronic Connector - 340-100745-1 - ERSAELECTRONICS PTE. LTD.
Specs
Connector Type Automotive Connector
View Details
5 suppliers
PC Pin, Single Post Connectors - 36-1407-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details