Amphenol Sine Systems Connectors, Interconnects - Contacts - Multi Purpose AT62-14-0122

Description
Win Source Part Number: 1363425-AT62-14-0122 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 41 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: Amphenol Sine Systems Corp Series: A Package: Tape & Reel (TR) Product Status: Active Base Product Number: AT62 HTSUS: 8536.90.4000 REACH Status: REACH Unaffected ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 14-16 AWG Contact Finish: Nickel Contact Material: Copper Alloy
Request a Quote Datasheet
Description
Win Source Part Number: 1363425-AT62-14-0122 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 41 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: Amphenol Sine Systems Corp Series: A Package: Tape & Reel (TR) Product Status: Active Base Product Number: AT62 HTSUS: 8536.90.4000 REACH Status: REACH Unaffected ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 14-16 AWG Contact Finish: Nickel Contact Material: Copper Alloy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Contacts - Multi Purpose - AT62-14-0122 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
AT62-14-0122
Connectors, Interconnects - Contacts - Multi Purpose AT62-14-0122
Win Source Part Number: 1363425-AT62-14-0122 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 41 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: Amphenol Sine Systems Corp Series: A Package: Tape & Reel (TR) Product Status: Active Base Product Number: AT62 HTSUS: 8536.90.4000 REACH Status: REACH Unaffected ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 14-16 AWG Contact Finish: Nickel Contact Material: Copper Alloy

Win Source Part Number: 1363425-AT62-14-0122
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 41 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: Amphenol Sine Systems Corp
Series: A
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: AT62
HTSUS: 8536.90.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 14-16 AWG
Contact Finish: Nickel
Contact Material: Copper Alloy

Buy Now Datasheet
Contacts - Multi Purpose - 889-1051-1-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
889-1051-1-ND
Contacts - Multi Purpose 889-1051-1-ND
CONN SCKT 14-16AWG NICKEL CRIMP

CONN SCKT 14-16AWG NICKEL CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - 889-1051-2-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
889-1051-2-ND
Contacts - Multi Purpose 889-1051-2-ND
CONN SCKT 14-16AWG NICKEL CRIMP

CONN SCKT 14-16AWG NICKEL CRIMP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Contacts Electrical Contacts
Product Number AT62-14-0122 889-1051-1-ND
Product Name Connectors, Interconnects - Contacts - Multi Purpose Contacts - Multi Purpose
Contact Material Cu; Copper Alloy Cu
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2312435-1 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Silver; Silver (Ag)
Thickness 0.0236 inch (0.6000 mm)
View Details
Binding Posts - 1030197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details