Amphenol Sine Systems Circular Contact, Skt, 16-14Awg, Crimp; Product Range Amphenol Sine/tuchel AT62-14-0122.

Description
CIRCULAR CONTACT, SKT, 16-14AWG, CRIMP; Product Range:A Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:Amphenol AT & AHD-9 Series Connectors; Contact RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, SKT, 16-14AWG, CRIMP; Product Range:A Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:Amphenol AT & AHD-9 Series Connectors; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Skt, 16-14Awg, Crimp; Product Range Amphenol Sine/tuchel - 48AC2690 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Skt, 16-14Awg, Crimp; Product Range Amphenol Sine/tuchel
48AC2690
Circular Contact, Skt, 16-14Awg, Crimp; Product Range Amphenol Sine/tuchel 48AC2690
CIRCULAR CONTACT, SKT, 16-14AWG, CRIMP; Product Range:A Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:Amphenol AT & AHD-9 Series Connectors; Contact RoHS Compliant: Yes

CIRCULAR CONTACT, SKT, 16-14AWG, CRIMP; Product Range:A Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:Amphenol AT & AHD-9 Series Connectors; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 48AC2690
Product Name Circular Contact, Skt, 16-14Awg, Crimp; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 114-0032-S - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Cu
Length 9.84 inch (250 mm)
View Details
Tungsten Filaments - 0482024 - 0482024 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Type Cathodic Emitters / Filaments
View Details
2 suppliers