Amphenol Sine Systems Cir Contact, Socket, Crimp, 10Awg; Product Range Amphenol Sine/tuchel AT62-12-0244

Description
CIR CONTACT, SOCKET, CRIMP, 10AWG; Product Range:AT DuraMate Series™; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CIR CONTACT, SOCKET, CRIMP, 10AWG; Product Range:AT DuraMate Series™; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cir Contact, Socket, Crimp, 10Awg; Product Range Amphenol Sine/tuchel - 71AH0464 - Newark, An Avnet Company
Chicago, IL, United States
Cir Contact, Socket, Crimp, 10Awg; Product Range Amphenol Sine/tuchel
71AH0464
Cir Contact, Socket, Crimp, 10Awg; Product Range Amphenol Sine/tuchel 71AH0464
CIR CONTACT, SOCKET, CRIMP, 10AWG; Product Range:AT DuraMate Series™; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CIR CONTACT, SOCKET, CRIMP, 10AWG; Product Range:AT DuraMate Series™; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Cir Contact, Socket, Crimp, 10Awg; Product Range Amphenol Sine/tuchel - 02AH0996 - Newark, An Avnet Company
Chicago, IL, United States
Cir Contact, Socket, Crimp, 10Awg; Product Range Amphenol Sine/tuchel
02AH0996
Cir Contact, Socket, Crimp, 10Awg; Product Range Amphenol Sine/tuchel 02AH0996
CIR CONTACT, SOCKET, CRIMP, 10AWG; Product Range:AT DuraMate Series™; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CIR CONTACT, SOCKET, CRIMP, 10AWG; Product Range:AT DuraMate Series™; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 71AH0464
Product Name Cir Contact, Socket, Crimp, 10Awg; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1438299-0 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Special High Grade 99.99% Zinc Ball Anodes - 8000AG - Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Zinc
Shape / Form 2" Diameter Balls
View Details