Socket Contact Nickel Crimp 10-12 AWG Stamped
Socket Contact Nickel Crimp 10-12 AWG Stamped
Automotive Connectors CONT F STAMPED SZ 12 10-12 AWG NI PLATING Product overview: AT62-12-0222 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT62-12-0222 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1117997-AT62-12-0222
Category: Connectors, Interconnects>Contac
Series: A
Type: Stamped
Contact Finish: Nickel
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 10-12 AWG
Contact Termination: Crimp
Contact Material: Copper Alloy
Pin or Socket: Socket
Standard Package: 2,000
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: Amphenol Sine Systems Corp
Other Names: 889-AT62-12-0222CT,8
Base Product Number: AT62-12
CIRCULAR CONTACT, SKT, 12-10AWG, CRIMP; Product Range:AT Series™ LED; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Nickel Plated Contacts; Wire Size AWG Min:12AWG RoHS Compliant: Yes
CIRCULAR CONTACT, SKT, 12-10AWG, CRIMP; Product Range:ATP Series™; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Nickel Plated Contacts; Wire Size AWG Min:12AWG RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 889-AT62-12-0222CT-ND | 2026-AT62-12-0222 | 1117997-AT62-12-0222 | 02AH3354 |
| Product Name | Multi Purpose | Automotive Electronic Connector | Connectors, Interconnects - Contacts - Multi Purpose | Circular Contact, Skt, 12-10Awg, Crimp; Product Range Amphenol Sine/tuchel |
| Contact Size (AWG) | 10 to 12 AWG | 12 AWG |