Automotive Connectors Socket Contact #12 S&F Nickel Product overview: AT62-12-0166 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT62-12-0166 can be used for catalog matching and distributor lookup.
Connector
Female Contact #12, Stamped & Formed, 12
LOOSE PIECE - 12-14 AWG FEMALE CONTACT, NICKEL
Manufacturer: Amphenol Sine Systems Corp
Win Source Part Number: 862175-AT62-12-0166
Series: A
Features: Socket Contact Nickel Crimp 12-14 AWG Stamped
Package: Reel - TR
Family Name: AT62
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8536.90.4000
Other Part Number: 889-1465-1, 889-1465-2, AT62120166, AT62-12-0166-ND
Socket Contact Nickel Crimp 12-14 AWG Stamped
Socket Contact Nickel Crimp 12-14 AWG Stamped
Contact, Stamped, AT Series, Socket, 14 AWG, 12 AWG, Crimp, Copper RoHS Compliant: Yes
AUTOMOTIVE CONTACT, SKT, 14-12AWG, CRIMP; Product Range:AT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; For Use With:Amphenol ATP & AHD-6 Series Connectors RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Heilind Electronics, Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2026-AT62-12-0166 | AT62-12-0166 | AT62-12-0166 | 862175-AT62-12-0166 | 889-1465-2-ND | 12X8223 | 58T7311 |
| Product Name | Automotive Electronic Connector | Connectors Crimp Contacts, Commercial, Stamped & Formed | Contacts - Multi Purpose - AT62-12-0166 | Multi Purpose | Contact, Stamped, At Series, Socket, 14 Awg, 12 Awg, Crimp, Copper Rohs Compliant Amphenol Sine/tuchel | Automotive Contact, Skt, 14-12Awg, Crimp; Product Range Amphenol Sine/tuchel | |
| Connector Type | Automotive Connector | Automotive Connector |