Amphenol Sine Systems Automotive Connectors AT62-005-2031

Description
Sz 20 Socket Contact Machined 1618AWG
Request a Quote Datasheet
Description
Sz 20 Socket Contact Machined 1618AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Automotive Connectors
AT62-005-2031
Automotive Connectors AT62-005-2031
Sz 20 Socket Contact Machined 1618AWG

Sz 20 Socket Contact Machined 1618AWG

Buy Now
Rectangular Connector Contacts - 889-AT62-005-2031-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
889-AT62-005-2031-ND
Rectangular Connector Contacts 889-AT62-005-2031-ND
Socket Contact Gold 16-18 AWG Crimp Machined

Socket Contact Gold 16-18 AWG Crimp Machined

Buy Now Datasheet
Contact, Socket, Crimp, 18-16Awg; Product Range Amphenol Sine/tuchel - 71AH0461 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 18-16Awg; Product Range Amphenol Sine/tuchel
71AH0461
Contact, Socket, Crimp, 18-16Awg; Product Range Amphenol Sine/tuchel 71AH0461
CONTACT, SOCKET, CRIMP, 18-16AWG; Product Range:ATM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; For Use With:Amphenol ATM Series Housing Connectors RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 18-16AWG; Product Range:ATM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; For Use With:Amphenol ATM Series Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AT62-005-2031 889-AT62-005-2031-ND 71AH0461
Product Name Automotive Connectors Rectangular Connector Contacts Contact, Socket, Crimp, 18-16Awg; Product Range Amphenol Sine/tuchel
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Straight Plug - 150114 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Automotive Electronic Connector - 340-1-1670918-1 - ERSAELECTRONICS PTE. LTD.
Specs
Connector Type Automotive Connector
View Details
6 suppliers
Cable Connectors - NCS-FB-141-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details