Amphenol Sine Systems Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type AT62-005-20141

Description
FEMALE SOLID CONTACT, SIZE 20,
Request a Quote Datasheet
Description
FEMALE SOLID CONTACT, SIZE 20,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - AT62-005-20141 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
AT62-005-20141
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type AT62-005-20141
FEMALE SOLID CONTACT, SIZE 20,

FEMALE SOLID CONTACT, SIZE 20,

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Swedesboro, NJ, United States
Female Solid Contact, Size 20, 16-18AWG,

Female Solid Contact, Size 20, 16-18AWG,

Buy Now
Rectangular Connector Contacts - 889-AT62-005-20141-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
889-AT62-005-20141-ND
Rectangular Connector Contacts 889-AT62-005-20141-ND
Socket Contact Nickel 16-18 AWG Crimp Machined

Socket Contact Nickel 16-18 AWG Crimp Machined

Buy Now Datasheet
Contact, Socket, Crimp, 18-16Awg; Product Range Amphenol Sine/tuchel - 71AH0460 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 18-16Awg; Product Range Amphenol Sine/tuchel
71AH0460
Contact, Socket, Crimp, 18-16Awg; Product Range Amphenol Sine/tuchel 71AH0460
CONTACT, SOCKET, CRIMP, 18-16AWG; Product Range:ATM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Nickel Plated Contacts; For Use With:Amphenol ATM Series Housing Connectors RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 18-16AWG; Product Range:ATM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Nickel Plated Contacts; For Use With:Amphenol ATM Series Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AT62-005-20141 AT62-005-20141 889-AT62-005-20141-ND 71AH0460
Product Name Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type Rectangular Connector Contacts Contact, Socket, Crimp, 18-16Awg; Product Range Amphenol Sine/tuchel
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCA-FL4G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
VG96934 Version J (NF10) - 10-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
Powerpole ® 75 and 180 Retaining Pins NOM.2 by 1 inch - 110G18 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers