Amphenol Sine Systems Product Range Amphenol Sine/tuchel AT60-220-1231.

Description
Product Range:AT Series™ Boots; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; For Use With:AT Series Connectors; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
Product Range:AT Series™ Boots; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; For Use With:AT Series Connectors; Contact Material:Copper Alloy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amphenol Sine/tuchel - 27AC0671 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amphenol Sine/tuchel
27AC0671
Product Range Amphenol Sine/tuchel 27AC0671
Product Range:AT Series™ Boots; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; For Use With:AT Series Connectors; Contact Material:Copper Alloy RoHS Compliant: Yes

Product Range:AT Series™ Boots; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; For Use With:AT Series Connectors; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27AC0671
Product Name Product Range Amphenol Sine/tuchel
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details