1 Position Plug, Socket, Contact Size 8
Connector
Manufacturer: AMIS
Category: Battery Products - Battery Chargers
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Pin or Socket: Socket
Contact Termination: IDC
Wire Gauge: 12-16 AWG
Contact Material: Electrolytic Copper
Contact Finish: Gold or Gold, GXT™
Automotive Connectors Male Cont Machined Formed 12-14 AWG Product overview: AT60-220-1231 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT60-220-1231 can be used for catalog matching and distributor lookup.
Pin Contact Gold Crimp 12-14 AWG Machined
CONTACT, PIN, 14-12AWG, CRIMP; Product Range:AT Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Contact Plating:Gold Plated Contacts; For Use With:AT Series Connectors; Wire Size AWG Min:14AWG RoHS Compliant: Yes
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | AT60-220-1231 | 2026-AT60-220-1231 | 889-1052-ND | 14R5606 | |
| Product Name | Contacts | Battery Products - Battery Chargers | Automotive Electronic Connector | Multi Purpose | Contact, Pin, 14-12Awg, Crimp; Product Range Amphenol Sine/tuchel |
| Termination | IDC | Crimp |