Size 12 Pin Contact 1012AWG
Pin Contact Nickel 10-12 AWG Crimp Machined
CONTACT, PIN, CRIMP, 12-10AWG; Product Range:ATHD Series™; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Nickel Plated Contacts; For Use With:Amphenol ATP Series Housing ConnectorsRoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | AT60-204-12141-10 | 889-AT60-204-12141-10-ND | 71AH0459 |
| Product Name | Automotive Connectors | Rectangular Connector Contacts | Contact, Pin, Crimp, 12-10Awg; Product Range Amphenol Sine/tuchel |
| Connector Type | Automotive Connector | Rectangular Connectors, Heavy Duty |