Amphenol Sine Systems Circular Contact, Pin, 6Awg, Crimp; Product Range Amphenol Sine/tuchel AT60-204-0490

Description
CIRCULAR CONTACT, PIN, 6AWG, CRIMP; Product Range:AT DuraMate Series™; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:6AWG; Wire Size AWG Min:-; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes
Description
CIRCULAR CONTACT, PIN, 6AWG, CRIMP; Product Range:AT DuraMate Series™; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:6AWG; Wire Size AWG Min:-; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, 6Awg, Crimp; Product Range Amphenol Sine/tuchel - 45AC6211 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 6Awg, Crimp; Product Range Amphenol Sine/tuchel
45AC6211
Circular Contact, Pin, 6Awg, Crimp; Product Range Amphenol Sine/tuchel 45AC6211
CIRCULAR CONTACT, PIN, 6AWG, CRIMP; Product Range:AT DuraMate Series™; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:6AWG; Wire Size AWG Min:-; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 6AWG, CRIMP; Product Range:AT DuraMate Series™; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:6AWG; Wire Size AWG Min:-; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 45AC6211
Product Name Circular Contact, Pin, 6Awg, Crimp; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-20-0322-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details