Pin Contact Nickel Crimp 16-22 AWG Machined
Automotive Connectors PIN CONTACT NIC ATM KIT Product overview: AT60-202-20NKIT from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT60-202-20NKIT
Win Source Part Number: 975601-AT60-202-20NK
Category: Connectors, Interconnects>Contac
Series: A
Type: Machined
Contact Finish: Nickel
Package: Bulk
Wire Gauge: 16-22 AWG
Contact Termination: Crimp
Contact Material: Copper Alloy
Pin or Socket: Pin
Standard Package: 10
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: Amphenol Sine Systems Corp
Other Names: 889-1232
Base Product Number: AT60
AUTOMOTIVE CONTACTS, PIN, 22-20AWG; Product Range:AT Series™; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; For Use With:Amphenol ATM Series Housings RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 889-1232-ND | 2026-AT60-202-20NKIT | 975601-AT60-202-20NKIT | 26Y7058 |
| Product Name | Multi Purpose | Automotive Electronic Connector | Connectors, Interconnects - Contacts - Multi Purpose | Automotive Contacts, Pin, 22-20Awg; Product Range Amphenol Sine/tuchel |
| Contact Size (AWG) | 18 to 22 AWG | 22 AWG |