Gold-plated, Male Machined Contact, Size
Connector
Pin Contact Galvanized Crimp 20-22 AWG Machined
Automotive Connectors PIN,#20,MACH,GOLD 20-22AWG Product overview: AT60-202-2031 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT60-202-2031 can be used for catalog matching and distributor lookup.
CONTACT, PIN, 22-20, CRIMP; Product Range:AT DuraMate Series™; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:AT Series Connectors RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | AT60-202-2031 | 889-1463-ND | 2026-AT60-202-2031 | 66W3169 |
| Product Name | Contacts | Multi Purpose | Automotive Electronic Connector | Contact, Pin, 22-20, Crimp; Product Range Amphenol Sine/tuchel |
| Contact Size (AWG) | 20 AWG | ? to 20 AWG |