Amphenol Sine Systems Contact, Pin, 18-16Awg, Crimp; Product Range Amphenol Sine/tuchel AT60-202-16141.

Description
CONTACT, PIN, 18-16AWG, CRIMP; Product Range:AT DuraMate Series™; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:Amphenol AT & AHD-9 Series Housings RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, 18-16AWG, CRIMP; Product Range:AT DuraMate Series™; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:Amphenol AT & AHD-9 Series Housings RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 18-16Awg, Crimp; Product Range Amphenol Sine/tuchel - 29AC2643 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 18-16Awg, Crimp; Product Range Amphenol Sine/tuchel
29AC2643
Contact, Pin, 18-16Awg, Crimp; Product Range Amphenol Sine/tuchel 29AC2643
CONTACT, PIN, 18-16AWG, CRIMP; Product Range:AT DuraMate Series™; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:Amphenol AT & AHD-9 Series Housings RoHS Compliant: Yes

CONTACT, PIN, 18-16AWG, CRIMP; Product Range:AT DuraMate Series™; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:Amphenol AT & AHD-9 Series Housings RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC2643
Product Name Contact, Pin, 18-16Awg, Crimp; Product Range Amphenol Sine/tuchel
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 6 POSITIONS VERTICAL - 80203-508V6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 8012 R/B - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Crimp or Solder
Mounting Free Hanging (In-Line)
View Details