Amphenol Sine Systems Rectangular Connector Contacts AT60-20-0244

Description
Pin Contact Gold 16-22 AWG Crimp Stamped
Request a Quote Datasheet
Description
Pin Contact Gold 16-22 AWG Crimp Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 889-AT60-20-0244TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
889-AT60-20-0244TR-ND
Rectangular Connector Contacts 889-AT60-20-0244TR-ND
Pin Contact Gold 16-22 AWG Crimp Stamped

Pin Contact Gold 16-22 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - 889-AT60-20-0244CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
889-AT60-20-0244CT-ND
Rectangular Connector Contacts 889-AT60-20-0244CT-ND
MALE CONTACT, STAMPED, SIZE 20,

MALE CONTACT, STAMPED, SIZE 20,

Buy Now Datasheet
Contact, Pin, Crimp, 22-16Awg; Product Range Amphenol Sine/tuchel - 71AH0452 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 22-16Awg; Product Range Amphenol Sine/tuchel
71AH0452
Contact, Pin, Crimp, 22-16Awg; Product Range Amphenol Sine/tuchel 71AH0452
CONTACT, PIN, CRIMP, 22-16AWG; Product Range:ATM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; For Use With:Amphenol ATM Series Housing Connectors RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 22-16AWG; Product Range:ATM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; For Use With:Amphenol ATM Series Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, Crimp, 22-16Awg; Product Range Amphenol Sine/tuchel - 71AH0453 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 22-16Awg; Product Range Amphenol Sine/tuchel
71AH0453
Contact, Pin, Crimp, 22-16Awg; Product Range Amphenol Sine/tuchel 71AH0453
CONTACT, PIN, CRIMP, 22-16AWG; Product Range:ATM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; For Use With:Amphenol ATM Series Housing Connectors RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 22-16AWG; Product Range:ATM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; For Use With:Amphenol ATM Series Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-AT60-20-0244TR-ND 71AH0452
Product Name Rectangular Connector Contacts Contact, Pin, Crimp, 22-16Awg; Product Range Amphenol Sine/tuchel
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Bulkhead Jack - 190421(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
Power Edge Card Straddle Mount Type Connector - 83808-E2A2N1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
XG4 Flat Cable Connectors - XG4U-6004 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Voltage Rating 250 volts
View Details
3 suppliers