Amphenol Sine Systems Rectangular Connector Contacts AT60-20-0222

Description
Pin Contact Nickel 16-22 AWG Crimp Stamped
Request a Quote Datasheet
Description
Pin Contact Nickel 16-22 AWG Crimp Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 889-AT60-20-0222TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
889-AT60-20-0222TR-ND
Rectangular Connector Contacts 889-AT60-20-0222TR-ND
Pin Contact Nickel 16-22 AWG Crimp Stamped

Pin Contact Nickel 16-22 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - 889-AT60-20-0222CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
889-AT60-20-0222CT-ND
Rectangular Connector Contacts 889-AT60-20-0222CT-ND
MALE CONTACT, STAMPED, SIZE 20,

MALE CONTACT, STAMPED, SIZE 20,

Buy Now Datasheet
Connectors - AT60-20-0222 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
AT60-20-0222
Connectors AT60-20-0222
MALE CONTACT, STAMPED, SIZE 20

MALE CONTACT, STAMPED, SIZE 20

Buy Now
Contact, Pin, Crimp, 22-16Awg; Product Range Amphenol Sine/tuchel - 71AH0451 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 22-16Awg; Product Range Amphenol Sine/tuchel
71AH0451
Contact, Pin, Crimp, 22-16Awg; Product Range Amphenol Sine/tuchel 71AH0451
CONTACT, PIN, CRIMP, 22-16AWG; Product Range:ATM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Nickel Plated Contacts; For Use With:Amphenol ATM Series Housing Connectors RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 22-16AWG; Product Range:ATM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Nickel Plated Contacts; For Use With:Amphenol ATM Series Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, Crimp, 22-16Awg; Product Range Amphenol Sine/tuchel - 71AH0450 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 22-16Awg; Product Range Amphenol Sine/tuchel
71AH0450
Contact, Pin, Crimp, 22-16Awg; Product Range Amphenol Sine/tuchel 71AH0450
CONTACT, PIN, CRIMP, 22-16AWG; Product Range:ATM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Nickel Plated Contacts; For Use With:Amphenol ATM Series Housing Connectors RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 22-16AWG; Product Range:ATM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Nickel Plated Contacts; For Use With:Amphenol ATM Series Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-AT60-20-0222TR-ND AT60-20-0222 71AH0451
Product Name Rectangular Connector Contacts Connectors Contact, Pin, Crimp, 22-16Awg; Product Range Amphenol Sine/tuchel
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120 Housings Red - 1321G3-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 240.0 amps
View Details
5 suppliers
KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details