Automotive Connectors Male Contact Stamped 20-22Awg 4000 pcs Product overview: AT60-20-0144 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT60-20-0144 can be used for catalog matching and distributor lookup.
Pin Contact Gold Crimp 16-22 AWG Signal, Stamped
CONN PIN 16-22AWG GOLD CRIMP
Connector
CONN PIN 16-22AWG GOLD CRIMP
CONTACT, PIN, CRIMP, 22-16AWG; Product Range:ATM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; For Use With:Amphenol ATM Series Housing Connectors RoHS Compliant: Yes
CONTACT, PIN, CRIMP, 22-16AWG; Product Range:ATM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; For Use With:Amphenol ATM Series Housing Connectors RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2026-AT60-20-0144 | 889-AT60-20-0144TR-ND | AT60-20-0144 | AT60-20-0144 | 26Y7056 |
| Product Name | Automotive Electronic Connector | Multi Purpose | Multi Purpose | Contact, Pin, Crimp, 22-16Awg; Product Range Amphenol Sine/tuchel | |
| Connector Type | Automotive Connector |