Amphenol Sine Systems Multi Purpose AT60-16-0844

Description
Pin Contact Gold Crimp 20-22 AWG Stamped
Request a Quote Datasheet
Description
Pin Contact Gold Crimp 20-22 AWG Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - 889-AT60-16-0844CT-ND - DigiKey
Thief River Falls, MN, United States
Pin Contact Gold Crimp 20-22 AWG Stamped

Pin Contact Gold Crimp 20-22 AWG Stamped

Buy Now Datasheet
Multi Purpose - 889-AT60-16-0844TR-ND - DigiKey
Thief River Falls, MN, United States
Pin Contact Gold Crimp 20-22 AWG Stamped

Pin Contact Gold Crimp 20-22 AWG Stamped

Buy Now Datasheet
Contact, Pin, Crimp, 22-20Awg; Product Range Amphenol Sine/tuchel - 02AH0995 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 22-20Awg; Product Range Amphenol Sine/tuchel
02AH0995
Contact, Pin, Crimp, 22-20Awg; Product Range Amphenol Sine/tuchel 02AH0995
CONTACT, PIN, CRIMP, 22-20AWG; Product Range:AT DuraMate Series™; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 22-20AWG; Product Range:AT DuraMate Series™; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, Crimp, 22-20Awg; Product Range Amphenol Sine/tuchel - 71AH0448 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 22-20Awg; Product Range Amphenol Sine/tuchel
71AH0448
Contact, Pin, Crimp, 22-20Awg; Product Range Amphenol Sine/tuchel 71AH0448
CONTACT, PIN, CRIMP, 22-20AWG; Product Range:AT DuraMate Series™; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 22-20AWG; Product Range:AT DuraMate Series™; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-AT60-16-0844CT-ND 02AH0995
Product Name Multi Purpose Contact, Pin, Crimp, 22-20Awg; Product Range Amphenol Sine/tuchel
Contact Size (AWG) 20 to 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data