Amphenol Sine Systems Connectors Crimp Contacts, Commercial, Stamped & Formed AT60-16-0622

Description
Connectors Crimp Contacts, Commercial, Stamped & Formed
Request a Quote Datasheet
Description
Connectors Crimp Contacts, Commercial, Stamped & Formed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Contacts, Commercial, Stamped & Formed - AT60-16-0622 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
AT60-16-0622
Connectors Crimp Contacts, Commercial, Stamped & Formed AT60-16-0622
Connectors Crimp Contacts, Commercial, Stamped & Formed

Connectors Crimp Contacts, Commercial, Stamped & Formed

Buy Now
Singapore, Singapore
Automotive Electronic Connector
2026-AT60-16-0622
Automotive Electronic Connector 2026-AT60-16-0622
Automotive Connectors Male Cont Stamped/ Formed 18-20 AWG Nic Product overview: AT60-16-0622 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT60-16-0622 can be used for catalog matching and distributor lookup.

Automotive Connectors Male Cont Stamped/ Formed 18-20 AWG Nic Product overview: AT60-16-0622 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT60-16-0622 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - Multi Purpose - AT60-16-0622 - 911969-AT60-16-0622 - Win Source Electronics
Laguna Hills, CA, United States
Contacts - Multi Purpose - AT60-16-0622
911969-AT60-16-0622
Contacts - Multi Purpose - AT60-16-0622 911969-AT60-16-0622
Manufacturer: Amphenol Sine Systems Corp Win Source Part Number: 911969-AT60-16-0622 Series: A Features: Pin Contact Nickel Crimp 18-20 AWG Stamped Package: Reel - TR Family Name: AT60 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8536.90.4000 Other Part Number: AT60-16-0622-ND, 889-1457-2, 889-1457-1

Manufacturer: Amphenol Sine Systems Corp
Win Source Part Number: 911969-AT60-16-0622
Series: A
Features: Pin Contact Nickel Crimp 18-20 AWG Stamped
Package: Reel - TR
Family Name: AT60
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8536.90.4000
Other Part Number: AT60-16-0622-ND, 889-1457-2, 889-1457-1

Buy Now Datasheet
Multi Purpose - 889-1457-2-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
889-1457-2-ND
Multi Purpose 889-1457-2-ND
Pin Contact Nickel Crimp 18-20 AWG Stamped

Pin Contact Nickel Crimp 18-20 AWG Stamped

Buy Now Datasheet
Multi Purpose - 889-1457-1-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
889-1457-1-ND
Multi Purpose 889-1457-1-ND
Pin Contact Nickel Crimp 18-20 AWG Stamped

Pin Contact Nickel Crimp 18-20 AWG Stamped

Buy Now Datasheet
Swedesboro, NJ, United States
Nickel-plated, Male Stamped & Formed, Co

Nickel-plated, Male Stamped & Formed, Co

Buy Now
Multi Purpose - AT60-16-0622 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
AT60-16-0622
Multi Purpose AT60-16-0622
CONN PIN 18-20AWG NICKEL CRIMP

CONN PIN 18-20AWG NICKEL CRIMP

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Powell Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AT60-16-0622 2026-AT60-16-0622 911969-AT60-16-0622 889-1457-2-ND AT60-16-0622 AT60-16-0622
Product Name Connectors Crimp Contacts, Commercial, Stamped & Formed Automotive Electronic Connector Contacts - Multi Purpose - AT60-16-0622 Multi Purpose Contacts Multi Purpose
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details