Amphenol Sine Systems Contacts - Multi Purpose AT60-16-0622

Description
CONN PIN 18-20AWG NICKEL CRIMP
Request a Quote Datasheet
Description
CONN PIN 18-20AWG NICKEL CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - 889-1457-1-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
889-1457-1-ND
Contacts - Multi Purpose 889-1457-1-ND
CONN PIN 18-20AWG NICKEL CRIMP

CONN PIN 18-20AWG NICKEL CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - 889-1457-2-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
889-1457-2-ND
Contacts - Multi Purpose 889-1457-2-ND
CONN PIN 18-20AWG NICKEL CRIMP

CONN PIN 18-20AWG NICKEL CRIMP

Buy Now Datasheet
Product Range Amphenol Sine/tuchel - 14R5604 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amphenol Sine/tuchel
14R5604
Product Range Amphenol Sine/tuchel 14R5604
Product Range:AT DuraMate Series™; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:Amphenol AT & AHD-9 Series Connectors; Contact Plating:Nickel Plated ContactsRoHS Compliant: Yes

Product Range:AT DuraMate Series™; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:Amphenol AT & AHD-9 Series Connectors; Contact Plating:Nickel Plated ContactsRoHS Compliant: Yes

Supplier's Site
Product Range Amphenol Sine/tuchel - 99Y5214 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amphenol Sine/tuchel
99Y5214
Product Range Amphenol Sine/tuchel 99Y5214
Product Range:AT DuraMate Series™; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:Amphenol AT & AHD-9 Series Connectors; Contact Plating:Nickel Plated ContactsRoHS Compliant: Yes

Product Range:AT DuraMate Series™; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:Amphenol AT & AHD-9 Series Connectors; Contact Plating:Nickel Plated ContactsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 889-1457-1-ND 14R5604
Product Name Contacts - Multi Purpose Product Range Amphenol Sine/tuchel
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-16-0988 - TE Connectivity
Specs
Type Contact
Plating / Coating Palladium Nickel Gold (PdNiAu)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Tungsten Electrodes -  - Plansee SE
Specs
Material Tungsten
Shape / Form Custom / Application Specific
View Details