Amphenol Sine Systems Contacts - Multi Purpose AT60-16-0144

Description
CONN PIN 16-18AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN PIN 16-18AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - AT60-16-0144-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
AT60-16-0144-ND
Contacts - Multi Purpose AT60-16-0144-ND
CONN PIN 16-18AWG GOLD CRIMP

CONN PIN 16-18AWG GOLD CRIMP

Buy Now Datasheet
Cir Contact, Pin, Crimp, 16Awg; Product Range Amphenol Sine/tuchel - 71AH0443 - Newark, An Avnet Company
Chicago, IL, United States
Cir Contact, Pin, Crimp, 16Awg; Product Range Amphenol Sine/tuchel
71AH0443
Cir Contact, Pin, Crimp, 16Awg; Product Range Amphenol Sine/tuchel 71AH0443
CIR CONTACT, PIN, CRIMP, 16AWG; Product Range:AT DuraMate Series™; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CIR CONTACT, PIN, CRIMP, 16AWG; Product Range:AT DuraMate Series™; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Cir Contact, Pin, Crimp, 16Awg; Product Range Amphenol Sine/tuchel - 71AH0444 - Newark, An Avnet Company
Chicago, IL, United States
Cir Contact, Pin, Crimp, 16Awg; Product Range Amphenol Sine/tuchel
71AH0444
Cir Contact, Pin, Crimp, 16Awg; Product Range Amphenol Sine/tuchel 71AH0444
CIR CONTACT, PIN, CRIMP, 16AWG; Product Range:AT DuraMate Series™; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CIR CONTACT, PIN, CRIMP, 16AWG; Product Range:AT DuraMate Series™; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number AT60-16-0144-ND 71AH0443
Product Name Contacts - Multi Purpose Cir Contact, Pin, Crimp, 16Awg; Product Range Amphenol Sine/tuchel
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-FNG-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 5.91 inch (150 mm)
OD / Width 5.91 inch (150 mm)
View Details
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details