Amphenol Sine Systems Multi Purpose AT60-14-0122

Description
Pin Contact Nickel Crimp 14-16 AWG Stamped
Request a Quote Datasheet
Description
Pin Contact Nickel Crimp 14-16 AWG Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - 889-1050-2-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
889-1050-2-ND
Multi Purpose 889-1050-2-ND
Pin Contact Nickel Crimp 14-16 AWG Stamped

Pin Contact Nickel Crimp 14-16 AWG Stamped

Buy Now Datasheet
Multi Purpose - 889-1050-1-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
889-1050-1-ND
Multi Purpose 889-1050-1-ND
Pin Contact Nickel Crimp 14-16 AWG Stamped

Pin Contact Nickel Crimp 14-16 AWG Stamped

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
2026-AT60-14-0122
Automotive Electronic Connector 2026-AT60-14-0122
Automotive Connectors Male Cont Stamped/ Formed 14-16 AWG Nic Product overview: AT60-14-0122 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT60-14-0122 can be used for catalog matching and distributor lookup.

Automotive Connectors Male Cont Stamped/ Formed 14-16 AWG Nic Product overview: AT60-14-0122 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT60-14-0122 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Crimp Contacts, Commercial, Stamped & Formed - AT60-14-0122 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
AT60-14-0122
Connectors Crimp Contacts, Commercial, Stamped & Formed AT60-14-0122
LOOSE PIECE - CONTACT, MALE, 14-16 AWG

LOOSE PIECE - CONTACT, MALE, 14-16 AWG

Buy Now
Swedesboro, NJ, United States
Nickel-plated, Male Contact, Stamped & F

Nickel-plated, Male Contact, Stamped & F

Buy Now
Multi Purpose - AT60-14-0122 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
AT60-14-0122
Multi Purpose AT60-14-0122
CONN PIN 14-16AWG NICKEL CRIMP

CONN PIN 14-16AWG NICKEL CRIMP

Supplier's Site Datasheet
Contact, Pin, 16-14Awg, Crimp; Product Range Amphenol Sine/tuchel - 14R5602 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 16-14Awg, Crimp; Product Range Amphenol Sine/tuchel
14R5602
Contact, Pin, 16-14Awg, Crimp; Product Range Amphenol Sine/tuchel 14R5602
CONTACT, PIN, 16-14AWG, CRIMP; Product Range:AT Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:AT Series Connectors; Contact Material:Copper Alloy RoHS Compliant: Yes

CONTACT, PIN, 16-14AWG, CRIMP; Product Range:AT Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:AT Series Connectors; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
Contact, Pin, 16-14Awg, Crimp, Full Reel; Product Range Amphenol Sine/tuchel - 29X4178 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 16-14Awg, Crimp, Full Reel; Product Range Amphenol Sine/tuchel
29X4178
Contact, Pin, 16-14Awg, Crimp, Full Reel; Product Range Amphenol Sine/tuchel 29X4178
CONTACT, PIN, 16-14AWG, CRIMP, FULL REEL; Product Range:AT DuraMate Series™; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:AT Series Connectors RoHS Compliant: Yes

CONTACT, PIN, 16-14AWG, CRIMP, FULL REEL; Product Range:AT DuraMate Series™; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:AT Series Connectors RoHS Compliant: Yes

Supplier's Site
Contact, Stamped, At Series, Pin, 16 Awg, 14 Awg, Crimp, Copper Alloy Rohs Compliant Amphenol Sine/tuchel - 85R5230 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Stamped, At Series, Pin, 16 Awg, 14 Awg, Crimp, Copper Alloy Rohs Compliant Amphenol Sine/tuchel
85R5230
Contact, Stamped, At Series, Pin, 16 Awg, 14 Awg, Crimp, Copper Alloy Rohs Compliant Amphenol Sine/tuchel 85R5230
Contact, Stamped, AT Series, Pin, 16 AWG, 14 AWG, Crimp, Copper Alloy RoHS Compliant: Yes

Contact, Stamped, AT Series, Pin, 16 AWG, 14 AWG, Crimp, Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-1050-2-ND 2026-AT60-14-0122 AT60-14-0122 AT60-14-0122 AT60-14-0122 14R5602 85R5230
Product Name Multi Purpose Automotive Electronic Connector Connectors Crimp Contacts, Commercial, Stamped & Formed Contacts Multi Purpose Contact, Pin, 16-14Awg, Crimp; Product Range Amphenol Sine/tuchel Contact, Stamped, At Series, Pin, 16 Awg, 14 Awg, Crimp, Copper Alloy Rohs Compliant Amphenol Sine/tuchel
Contact Size (AWG) 14 to 18 AWG 14 to 16 AWG 16 AWG
Unlock Full Specs
to access all available technical data