CIR CONTACT, PIN, CRIMP, 10AWG; Product Range:AT DuraMate Series™; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
CIR CONTACT, PIN, CRIMP, 10AWG; Product Range:AT DuraMate Series™; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrodes and Electrode Materials |
| Product Number | 71AH0440 |
| Product Name | Cir Contact, Pin, Crimp, 10Awg; Product Range Amphenol Sine/tuchel |
| Type | Contact |